DELL logo

DELL PowerEdge R930 server 300 GB Rack (4U) Intel® Xeon® E7 v3 E7-4820V3 1.9 GHz 32 GB DDR4-SDRAM 1100 W

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95171
Info modified on:
21 Oct 2022, 10:32:10
Short summary description DELL PowerEdge R930 server 300 GB Rack (4U) Intel® Xeon® E7 v3 E7-4820V3 1.9 GHz 32 GB DDR4-SDRAM 1100 W:

DELL PowerEdge R930, 1.9 GHz, E7-4820V3, 32 GB, DDR4-SDRAM, 300 GB, Rack (4U)

Long summary description DELL PowerEdge R930 server 300 GB Rack (4U) Intel® Xeon® E7 v3 E7-4820V3 1.9 GHz 32 GB DDR4-SDRAM 1100 W:

DELL PowerEdge R930. Processor family: Intel® Xeon® E7 v3, Processor frequency: 1.9 GHz, Processor model: E7-4820V3. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 300 GB, HDD size: 2.5". Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD±RW. Power supply: 1100 W, Redundant power supply (RPS) support. Chassis type: Rack (4U)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.