DELL logo

DELL PowerEdge R840 server 480 GB Rack (2U) Intel® Xeon® Gold 5222 3.8 GHz 16 GB DDR4-SDRAM 750 W

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39661
Info modified on:
05 Aug 2022, 18:48:50
Short summary description DELL PowerEdge R840 server 480 GB Rack (2U) Intel® Xeon® Gold 5222 3.8 GHz 16 GB DDR4-SDRAM 750 W:

DELL PowerEdge R840, 3.8 GHz, 5222, 16 GB, DDR4-SDRAM, 480 GB, Rack (2U)

Long summary description DELL PowerEdge R840 server 480 GB Rack (2U) Intel® Xeon® Gold 5222 3.8 GHz 16 GB DDR4-SDRAM 750 W:

DELL PowerEdge R840. Processor family: Intel® Xeon® Gold, Processor frequency: 3.8 GHz, Processor model: 5222. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 2 x 8 GB. Total storage capacity: 480 GB. Ethernet LAN. Power supply: 750 W, Redundant power supply (RPS) support. Chassis type: Rack (2U)

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.