DELL logo

DELL PowerEdge R760XS server 480 GB Rack (2U) Intel Xeon Silver 4410Y 2 GHz 16 GB DDR5-SDRAM 700 W

Data-sheet quality:
created/standardized by Icecat
Product views:
4021
Info modified on:
02 Oct 2024, 14:54:22
Short summary description DELL PowerEdge R760XS server 480 GB Rack (2U) Intel Xeon Silver 4410Y 2 GHz 16 GB DDR5-SDRAM 700 W:

DELL PowerEdge R760XS, 2 GHz, 4410Y, 16 GB, DDR5-SDRAM, 480 GB, Rack (2U)

Long summary description DELL PowerEdge R760XS server 480 GB Rack (2U) Intel Xeon Silver 4410Y 2 GHz 16 GB DDR5-SDRAM 700 W:

DELL PowerEdge R760XS. Processor family: Intel Xeon Silver, Processor frequency: 2 GHz, Processor model: 4410Y. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM, Memory layout (slots x size): 1 x 16 GB. Total storage capacity: 480 GB. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Power supply: 700 W, Redundant power supply (RPS) support. Chassis type: Rack (2U)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.