DELL PowerEdge R740, 2.4 GHz, 4214R, 32 GB, DDR4-SDRAM, 480 GB, Rack (2U)
DELL PowerEdge R740. Processor family: Intel Xeon Silver, Processor frequency: 2.4 GHz, Processor model: 4214R. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 480 GB. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Power supply: 750 W, Redundant power supply (RPS) support. Chassis type: Rack (2U)