DELL logo

DELL PowerEdge R660XS server 5.76 TB Rack (1U) Intel® Xeon® Gold 6448Y 2.1 GHz 64 GB DDR5-SDRAM 1400 W

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
990
Info modified on:
06 Aug 2025, 11:27:08
Short summary description DELL PowerEdge R660XS server 5.76 TB Rack (1U) Intel® Xeon® Gold 6448Y 2.1 GHz 64 GB DDR5-SDRAM 1400 W:

DELL PowerEdge R660XS, 2.1 GHz, 6448Y, 64 GB, DDR5-SDRAM, 5.76 TB, Rack (1U)

Long summary description DELL PowerEdge R660XS server 5.76 TB Rack (1U) Intel® Xeon® Gold 6448Y 2.1 GHz 64 GB DDR5-SDRAM 1400 W:

DELL PowerEdge R660XS. Processor family: Intel® Xeon® Gold, Processor frequency: 2.1 GHz, Processor model: 6448Y. Internal memory: 64 GB, Internal memory type: DDR5-SDRAM, Memory layout (slots x size): 2 x 32 GB. Total storage capacity: 5.76 TB. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Power supply: 1400 W, Redundant power supply (RPS) support. Chassis type: Rack (1U)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.