DELL logo

DELL PowerEdge R630 server 600 GB Rack (1U) Intel Xeon E5 v3 E5-2620V3 2.4 GHz 8 GB DDR4-SDRAM 750 W

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83346
Info modified on:
14 Mar 2024, 18:15:49
Short summary description DELL PowerEdge R630 server 600 GB Rack (1U) Intel Xeon E5 v3 E5-2620V3 2.4 GHz 8 GB DDR4-SDRAM 750 W:

DELL PowerEdge R630, 2.4 GHz, E5-2620V3, 8 GB, DDR4-SDRAM, 600 GB, Rack (1U)

Long summary description DELL PowerEdge R630 server 600 GB Rack (1U) Intel Xeon E5 v3 E5-2620V3 2.4 GHz 8 GB DDR4-SDRAM 750 W:

DELL PowerEdge R630. Processor family: Intel Xeon E5 v3, Processor frequency: 2.4 GHz, Processor model: E5-2620V3. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 1 x 8 GB. Total storage capacity: 600 GB, HDD size: 2.5", HDD interface: Serial Attached SCSI (SAS), Optical drive type: DVD-ROM. Power supply: 750 W, Redundant power supply (RPS) support. Chassis type: Rack (1U)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.