DELL logo

DELL PowerEdge R550 server 480 GB Rack (2U) Intel Xeon Silver 4310 2.1 GHz 32 GB DDR4-SDRAM 800 W

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10567
Info modified on:
29 Jul 2025, 15:48:46
Short summary description DELL PowerEdge R550 server 480 GB Rack (2U) Intel Xeon Silver 4310 2.1 GHz 32 GB DDR4-SDRAM 800 W:

DELL PowerEdge R550, 2.1 GHz, 4310, 32 GB, DDR4-SDRAM, 480 GB, Rack (2U)

Long summary description DELL PowerEdge R550 server 480 GB Rack (2U) Intel Xeon Silver 4310 2.1 GHz 32 GB DDR4-SDRAM 800 W:

DELL PowerEdge R550. Processor family: Intel Xeon Silver, Processor frequency: 2.1 GHz, Processor model: 4310. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 480 GB. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Power supply: 800 W, Redundant power supply (RPS) support. Chassis type: Rack (2U)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.