DELL logo

DELL PowerEdge R530 server 1 TB Rack (2U) Intel Xeon E5 v3 E5-2620V3 2.4 GHz 16 GB DDR4-SDRAM

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
121668
Info modified on:
07 Mar 2024, 15:34:52
Short summary description DELL PowerEdge R530 server 1 TB Rack (2U) Intel Xeon E5 v3 E5-2620V3 2.4 GHz 16 GB DDR4-SDRAM:

DELL PowerEdge R530, 2.4 GHz, E5-2620V3, 16 GB, DDR4-SDRAM, 1 TB, Rack (2U)

Long summary description DELL PowerEdge R530 server 1 TB Rack (2U) Intel Xeon E5 v3 E5-2620V3 2.4 GHz 16 GB DDR4-SDRAM:

DELL PowerEdge R530. Processor family: Intel Xeon E5 v3, Processor frequency: 2.4 GHz, Processor model: E5-2620V3. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, HDD size: 3.5", HDD interface: Serial ATA. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD±RW. Redundant power supply (RPS) support. Chassis type: Rack (2U)

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.