DELL logo

DELL PowerEdge R520 server 0 GB Rack (2U) Intel® Xeon® E5 V2 Family E5-2407V2 2.4 GHz 4 GB DDR3-SDRAM 495 W

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17959
Info modified on:
07 Mar 2024, 15:34:52
Short summary description DELL PowerEdge R520 server 0 GB Rack (2U) Intel® Xeon® E5 V2 Family E5-2407V2 2.4 GHz 4 GB DDR3-SDRAM 495 W:

DELL PowerEdge R520, 2.4 GHz, E5-2407V2, 4 GB, DDR3-SDRAM, 0 GB, Rack (2U)

Long summary description DELL PowerEdge R520 server 0 GB Rack (2U) Intel® Xeon® E5 V2 Family E5-2407V2 2.4 GHz 4 GB DDR3-SDRAM 495 W:

DELL PowerEdge R520. Processor family: Intel® Xeon® E5 V2 Family, Processor frequency: 2.4 GHz, Processor model: E5-2407V2. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 1 x 4 GB. Total storage capacity: 0 GB. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Power supply: 495 W, Redundant power supply (RPS) support. Chassis type: Rack (2U)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.