DELL PowerEdge R440, 2.1 GHz, 4110, 16 GB, DDR4-SDRAM, 600 GB, Rack (1U)
DELL PowerEdge R440. Processor family: Intel® Xeon®, Processor frequency: 2.1 GHz, Processor model: 4110. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 600 GB, HDD size: 2.5", HDD interface: Serial ATA. Ethernet LAN. Power supply: 550 W, Redundant power supply (RPS) support. Chassis type: Rack (1U)