DELL logo

DELL PowerEdge R420 server 0 GB Rack (1U) Intel® Xeon® E5 V2 Family E5-2407V2 2.4 GHz 4 GB DDR3-SDRAM 350 W

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88590
Info modified on:
07 Mar 2024, 15:34:52
Short summary description DELL PowerEdge R420 server 0 GB Rack (1U) Intel® Xeon® E5 V2 Family E5-2407V2 2.4 GHz 4 GB DDR3-SDRAM 350 W:

DELL PowerEdge R420, 2.4 GHz, E5-2407V2, 4 GB, DDR3-SDRAM, 0 GB, Rack (1U)

Long summary description DELL PowerEdge R420 server 0 GB Rack (1U) Intel® Xeon® E5 V2 Family E5-2407V2 2.4 GHz 4 GB DDR3-SDRAM 350 W:

DELL PowerEdge R420. Processor family: Intel® Xeon® E5 V2 Family, Processor frequency: 2.4 GHz, Processor model: E5-2407V2. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 1 x 4 GB. Total storage capacity: 0 GB. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Power supply: 350 W, Redundant power supply (RPS) support. Chassis type: Rack (1U)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.