DELL logo

DELL PowerEdge R420 server 600 GB Rack (1U) Intel® Xeon® E5 Family E5-2420 1.9 GHz 16 GB DDR3-SDRAM

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21871
Info modified on:
23 Jul 2024, 20:48:01
Short summary description DELL PowerEdge R420 server 600 GB Rack (1U) Intel® Xeon® E5 Family E5-2420 1.9 GHz 16 GB DDR3-SDRAM:

DELL PowerEdge R420, 1.9 GHz, E5-2420, 16 GB, DDR3-SDRAM, 600 GB, Rack (1U)

Long summary description DELL PowerEdge R420 server 600 GB Rack (1U) Intel® Xeon® E5 Family E5-2420 1.9 GHz 16 GB DDR3-SDRAM:

DELL PowerEdge R420. Processor family: Intel® Xeon® E5 Family, Processor frequency: 1.9 GHz, Processor model: E5-2420. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 600 GB. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Redundant power supply (RPS) support. Chassis type: Rack (1U)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.