DELL logo

DELL PowerEdge R360 server 2 TB Rack (1U) Intel Xeon E E-2436 2.9 GHz 16 GB DDR5-SDRAM 600 W

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33915
Info modified on:
20 Dec 2024, 12:34:36
Short summary description DELL PowerEdge R360 server 2 TB Rack (1U) Intel Xeon E E-2436 2.9 GHz 16 GB DDR5-SDRAM 600 W:

DELL PowerEdge R360, 2.9 GHz, E-2436, 16 GB, DDR5-SDRAM, 2 TB, Rack (1U)

Long summary description DELL PowerEdge R360 server 2 TB Rack (1U) Intel Xeon E E-2436 2.9 GHz 16 GB DDR5-SDRAM 600 W:

DELL PowerEdge R360. Processor family: Intel Xeon E, Processor frequency: 2.9 GHz, Processor model: E-2436. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 2 TB, HDD size: 3.5", HDD interface: SATA III. Ethernet LAN. Power supply: 600 W, Redundant power supply (RPS) support. Chassis type: Rack (1U)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.