DELL logo

DELL PowerEdge R210 II server 0 GB Rack (1U) Intel® Xeon® E3 V2 Family E3-1220V2 3.1 GHz 8 GB DDR3-SDRAM 250 W

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24756
Info modified on:
07 Mar 2024, 15:34:52
Short summary description DELL PowerEdge R210 II server 0 GB Rack (1U) Intel® Xeon® E3 V2 Family E3-1220V2 3.1 GHz 8 GB DDR3-SDRAM 250 W:

DELL PowerEdge R210 II, 3.1 GHz, E3-1220V2, 8 GB, DDR3-SDRAM, 0 GB, Rack (1U)

Long summary description DELL PowerEdge R210 II server 0 GB Rack (1U) Intel® Xeon® E3 V2 Family E3-1220V2 3.1 GHz 8 GB DDR3-SDRAM 250 W:

DELL PowerEdge R210 II. Processor family: Intel® Xeon® E3 V2 Family, Processor frequency: 3.1 GHz, Processor model: E3-1220V2. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 1 x 8 GB. Total storage capacity: 0 GB, HDD interface: Serial ATA, Serial Attached SCSI (SAS). Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Power supply: 250 W. Chassis type: Rack (1U)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.