DELL logo

DELL Precision 3620 Intel® Xeon® E3 v5 E3-1240V5 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® K620 Windows 7 Professional Mini Tower Workstation Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55385
Info modified on:
30 Mar 2023, 21:49:21
Short summary description DELL Precision 3620 Intel® Xeon® E3 v5 E3-1240V5 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® K620 Windows 7 Professional Mini Tower Workstation Black:

DELL Precision 3620, 3.5 GHz, Intel® Xeon® E3 v5, 16 GB, 256 GB, DVD±RW, Windows 7 Professional

Long summary description DELL Precision 3620 Intel® Xeon® E3 v5 E3-1240V5 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® K620 Windows 7 Professional Mini Tower Workstation Black:

DELL Precision 3620. Processor frequency: 3.5 GHz, Processor family: Intel® Xeon® E3 v5, Processor model: E3-1240V5. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD±RW. Discrete graphics card model: NVIDIA® Quadro® K620. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 290 W. Chassis type: Mini Tower. Product type: Workstation

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.