DELL logo

DELL PowerVault NX200 NAS Tower Intel® Celeron® G1101 2 GB 2 TB Windows Storage Server 2008

Brand:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97134
Info modified on:
21 Oct 2022, 10:14:32
Short summary description DELL PowerVault NX200 NAS Tower Intel® Celeron® G1101 2 GB 2 TB Windows Storage Server 2008:

DELL PowerVault NX200 NAS, Tower, Intel® Celeron®, G1101, 2 GB, 2 TB, Windows Storage Server 2008

Long summary description DELL PowerVault NX200 NAS Tower Intel® Celeron® G1101 2 GB 2 TB Windows Storage Server 2008:

DELL PowerVault NX200 NAS. Chassis type: Tower. Processor family: Intel® Celeron®, Processor model: G1101, Processor frequency: 2.26 GHz. Internal memory: 2 GB. Total installed storage capacity: 2 TB. Operating system installed: Windows Storage Server 2008

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.