DELL logo

DELL PowerVault MD1400 disk array 0.6 TB Rack (2U) Black

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
148294
Info modified on:
20 Dec 2024, 04:40:48
Short summary description DELL PowerVault MD1400 disk array 0.6 TB Rack (2U) Black:

DELL PowerVault MD1400, 0.6 TB, HDD, Serial Attached SCSI (SAS) III, 2.5", Rack (2U), Black

Long summary description DELL PowerVault MD1400 disk array 0.6 TB Rack (2U) Black:

DELL PowerVault MD1400. Total installed storage capacity: 0.6 TB, Installed storage drive type: HDD, Storage drive interface: Serial Attached SCSI (SAS) III, Storage drive size: 2.5". Chassis type: Rack (2U), Device class: Large Enterprise Business. Number of storage drives supported: 12, Supported storage drive types: HDD & SSD, Supported storage drive interfaces: SAS-2, SAS-3, Storage drive sizes supported: 3.5". Width: 19" (482 mm), Depth: 21.3" (541 mm), Height: 3.43" (87 mm). Product color: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.