DELL logo

DELL PowerVault MD1200 disk array 8 TB Rack (2U) Black, Gray

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88120
Info modified on:
14 Mar 2024, 19:51:18
Short summary description DELL PowerVault MD1200 disk array 8 TB Rack (2U) Black, Gray:

DELL PowerVault MD1200, 8 TB, HDD, 3.5", Rack (2U), Black, Gray

Long summary description DELL PowerVault MD1200 disk array 8 TB Rack (2U) Black, Gray:

DELL PowerVault MD1200. Total installed storage capacity: 8 TB, Installed storage drive type: HDD, Storage drive size: 3.5". Chassis type: Rack (2U), Device class: Large Enterprise Business. Number of storage drives supported: 12, Supported storage drive types: HDD & SSD, Storage drive sizes supported: 3.5". Width: 19" (482 mm), Depth: 23.4" (594 mm), Height: 3.43" (87 mm). Product color: Black, Gray

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.