DELL logo

DELL PowerVault ME5024 disk array 2.4 TB Rack (2U) Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19371
Info modified on:
19 Nov 2024, 10:11:37
Short summary description DELL PowerVault ME5024 disk array 2.4 TB Rack (2U) Black:

DELL PowerVault ME5024, 2.4 TB, HDD, Serial Attached SCSI (SAS), 2.5", Rack (2U), Black

Long summary description DELL PowerVault ME5024 disk array 2.4 TB Rack (2U) Black:

DELL PowerVault ME5024. Total installed storage capacity: 2.4 TB, Installed storage drive type: HDD, Storage drive interface: Serial Attached SCSI (SAS), Storage drive size: 2.5". Chassis type: Rack (2U), Device class: Large Enterprise Business. Number of storage drives supported: 24, Supported storage drive types: HDD & SSD. Width: 19" (483 mm), Depth: 24.4" (618.7 mm), Height: 3.46" (87.9 mm). Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.