DELL logo

DELL PF-BP-BK-7-17 laptop case 17" Backpack case Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
207666
Info modified on:
14 Mar 2024, 19:44:12
Short summary description DELL PF-BP-BK-7-17 laptop case 17" Backpack case Black:

DELL PF-BP-BK-7-17, Backpack case, 17", 24.5 oz (694 g)

Long summary description DELL PF-BP-BK-7-17 laptop case 17" Backpack case Black:

DELL PF-BP-BK-7-17. Case type: Backpack case, Maximum screen size: 17", Number of compartments: 3, Carrying handle(s). Weight: 24.5 oz (694 g). Surface coloration: Monochromatic

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.