DELL logo

DELL PowerEdge T110 server 1 TB Tower Intel® Xeon® 3000 Sequence X3440 2.53 GHz 4 GB DDR3-SDRAM 305 W

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
174656
Info modified on:
23 Jul 2024, 20:47:59
Short summary description DELL PowerEdge T110 server 1 TB Tower Intel® Xeon® 3000 Sequence X3440 2.53 GHz 4 GB DDR3-SDRAM 305 W:

DELL PowerEdge T110, 2.53 GHz, X3440, 4 GB, DDR3-SDRAM, 1 TB, Tower

Long summary description DELL PowerEdge T110 server 1 TB Tower Intel® Xeon® 3000 Sequence X3440 2.53 GHz 4 GB DDR3-SDRAM 305 W:

DELL PowerEdge T110. Processor family: Intel® Xeon® 3000 Sequence, Processor frequency: 2.53 GHz, Processor model: X3440. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 2 x 2 GB. Total storage capacity: 1 TB, HDD size: 3.5". Ethernet LAN. Optical drive type: DVD-ROM. Power supply: 305 W. Chassis type: Tower

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.