DELL logo

DELL PowerEdge R7515 server 480 GB Rack (2U) AMD EPYC 7282 2.8 GHz 16 GB DDR4-SDRAM 750 W

Brand:
Product family:
Product name:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60444
Info modified on:
20 Dec 2024, 02:28:28
Short summary description DELL PowerEdge R7515 server 480 GB Rack (2U) AMD EPYC 7282 2.8 GHz 16 GB DDR4-SDRAM 750 W:

DELL PowerEdge R7515, 2.8 GHz, 7282, 16 GB, DDR4-SDRAM, 480 GB, Rack (2U)

Long summary description DELL PowerEdge R7515 server 480 GB Rack (2U) AMD EPYC 7282 2.8 GHz 16 GB DDR4-SDRAM 750 W:

DELL PowerEdge R7515. Processor family: AMD EPYC, Processor frequency: 2.8 GHz, Processor model: 7282. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 1 x 16 GB. Total storage capacity: 480 GB. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Power supply: 750 W. Chassis type: Rack (2U)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.