DELL logo

DELL PowerEdge R740XD server 960 GB Rack (2U) Intel® Xeon® Gold 5222 3.8 GHz 32 GB DDR4-SDRAM 750 W

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69828
Info modified on:
09 Mar 2024, 14:04:25
Short summary description DELL PowerEdge R740XD server 960 GB Rack (2U) Intel® Xeon® Gold 5222 3.8 GHz 32 GB DDR4-SDRAM 750 W:

DELL PowerEdge R740XD, 3.8 GHz, 5222, 32 GB, DDR4-SDRAM, 960 GB, Rack (2U)

Long summary description DELL PowerEdge R740XD server 960 GB Rack (2U) Intel® Xeon® Gold 5222 3.8 GHz 32 GB DDR4-SDRAM 750 W:

DELL PowerEdge R740XD. Processor family: Intel® Xeon® Gold, Processor frequency: 3.8 GHz, Processor model: 5222. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 2 x 16 GB. Total storage capacity: 960 GB. Ethernet LAN. Power supply: 750 W, Redundant power supply (RPS) support. Chassis type: Rack (2U)

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.