DELL logo

DELL PowerEdge R310 server 500 GB Rack (1U) Intel® Xeon® 3000 Sequence X3470 2.93 GHz 2 GB DDR3-SDRAM 350 W

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
172880
Info modified on:
23 Jul 2024, 20:47:58
Short summary description DELL PowerEdge R310 server 500 GB Rack (1U) Intel® Xeon® 3000 Sequence X3470 2.93 GHz 2 GB DDR3-SDRAM 350 W:

DELL PowerEdge R310, 2.93 GHz, X3470, 2 GB, DDR3-SDRAM, 500 GB, Rack (1U)

Long summary description DELL PowerEdge R310 server 500 GB Rack (1U) Intel® Xeon® 3000 Sequence X3470 2.93 GHz 2 GB DDR3-SDRAM 350 W:

DELL PowerEdge R310. Processor family: Intel® Xeon® 3000 Sequence, Processor frequency: 2.93 GHz, Processor model: X3470. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, HDD size: 3.5". Ethernet LAN. Optical drive type: DVD-RW. Power supply: 350 W. Chassis type: Rack (1U)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.