DELL logo

DELL PowerEdge 2162DS KVM switch Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84188
Info modified on:
20 Jun 2024, 08:26:16
Short summary description DELL PowerEdge 2162DS KVM switch Black:

DELL PowerEdge 2162DS, 1600 x 1200 pixels, Ethernet LAN, 40 W, Black

Long summary description DELL PowerEdge 2162DS KVM switch Black:

DELL PowerEdge 2162DS. Keyboard port type: USB, Mouse port type: USB, Video port type: VGA. Cabling technology: 10/100/1000Base-T(X), Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, Security algorithms: 128-bit AES, 3DES, DES. Maximum resolution: 1600 x 1200 pixels. Product color: Black. Input voltage: 100-240 V, AC input frequency: 50 - 60 Hz, Power consumption (typical): 40 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.