DELL logo

DELL PowerEdge T410 server 500 GB Tower (5U) Intel® Xeon® 5000 Sequence E5502 1.86 GHz 2 GB DDR3-SDRAM 525 W

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97035
Info modified on:
19 Jul 2024, 20:08:07
Short summary description DELL PowerEdge T410 server 500 GB Tower (5U) Intel® Xeon® 5000 Sequence E5502 1.86 GHz 2 GB DDR3-SDRAM 525 W:

DELL PowerEdge T410, 1.86 GHz, E5502, 2 GB, DDR3-SDRAM, 500 GB, Tower (5U)

Long summary description DELL PowerEdge T410 server 500 GB Tower (5U) Intel® Xeon® 5000 Sequence E5502 1.86 GHz 2 GB DDR3-SDRAM 525 W:

DELL PowerEdge T410. Processor family: Intel® Xeon® 5000 Sequence, Processor frequency: 1.86 GHz, Processor model: E5502. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 2 x 1 GB. Total storage capacity: 500 GB, HDD size: 3.5", HDD interface: Serial ATA, Optical drive type: DVD-ROM. Power supply: 525 W, Redundant power supply (RPS) support. Chassis type: Tower (5U)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.