DELL logo

DELL PowerConnect 7024F Managed L3 1U Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93164
Info modified on:
07 Jun 2018, 13:48:12
Short summary description DELL PowerConnect 7024F Managed L3 1U Black:

DELL PowerConnect 7024F, Managed, L3, Full duplex, Rack mounting, 1U

Long summary description DELL PowerConnect 7024F Managed L3 1U Black:

DELL PowerConnect 7024F. Switch type: Managed, Switch layer: L3. Basic switching RJ-45 Ethernet ports quantity: 6. Full duplex. MAC address table: 32000 entries, Switching capacity: 176 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1p, IEEE 802.1Q, IEEE 802.1v, IEEE 802.1w, IEEE 802.1x, IEEE 802.2, IEEE.... Rack mounting, Form factor: 1U

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.