DELL logo

DELL OptiPlex 790 Intel® Core™ i7 i7-2600 4 GB DDR3-SDRAM 500 GB Windows 7 Professional SFF PC Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
125303
Info modified on:
23 Jul 2024, 20:47:55
Short summary description DELL OptiPlex 790 Intel® Core™ i7 i7-2600 4 GB DDR3-SDRAM 500 GB Windows 7 Professional SFF PC Black:

DELL OptiPlex 790, 3.4 GHz, Intel® Core™ i7, 4 GB, 500 GB, DVD-ROM, Windows 7 Professional

Long summary description DELL OptiPlex 790 Intel® Core™ i7 i7-2600 4 GB DDR3-SDRAM 500 GB Windows 7 Professional SFF PC Black:

DELL OptiPlex 790. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-2600. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 500 GB, Optical drive type: DVD-ROM. On-board graphics card model: Intel® HD Graphics 2000. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 240 W. Chassis type: SFF. Product type: PC. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.