DELL logo

DELL Inspiron 5368 Intel® Core™ i3 i3-6100U Hybrid (2-in-1) 13.3" Touchscreen Full HD 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Black, Gray

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
191368
Info modified on:
23 Jan 2025, 18:34:16
Short summary description DELL Inspiron 5368 Intel® Core™ i3 i3-6100U Hybrid (2-in-1) 13.3" Touchscreen Full HD 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Black, Gray:

DELL Inspiron 5368, Intel® Core™ i3, 2.3 GHz, 13.3", 1920 x 1080 pixels, 4 GB, 1 TB

Long summary description DELL Inspiron 5368 Intel® Core™ i3 i3-6100U Hybrid (2-in-1) 13.3" Touchscreen Full HD 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Black, Gray:

DELL Inspiron 5368. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i3, Processor model: i3-6100U, Processor frequency: 2.3 GHz. Display diagonal: 13.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Operating system installed: Windows 10. Product color: Black, Gray

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.