DELL logo

DELL P Series P2723QE LED display 27" 3840 x 2160 pixels 4K Ultra HD LCD Black, Silver

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104003
Info modified on:
14 Mar 2025, 19:40:12
Short summary description DELL P Series P2723QE LED display 27" 3840 x 2160 pixels 4K Ultra HD LCD Black, Silver:

DELL P Series P2723QE, 27", 3840 x 2160 pixels, 4K Ultra HD, LCD, 5 ms, Black, Silver

Long summary description DELL P Series P2723QE LED display 27" 3840 x 2160 pixels 4K Ultra HD LCD Black, Silver:

DELL P Series P2723QE. Display diagonal: 27", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LCD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: Black, Silver

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.