DELL logo

DELL P Series P2422H LED display 23.8" 1920 x 1080 pixels Full HD LCD Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
351434
Info modified on:
14 Mar 2025, 19:45:18
Short summary description DELL P Series P2422H LED display 23.8" 1920 x 1080 pixels Full HD LCD Black:

DELL P Series P2422H, 23.8", 1920 x 1080 pixels, Full HD, LCD, 8 ms, Black

Long summary description DELL P Series P2422H LED display 23.8" 1920 x 1080 pixels Full HD LCD Black:

DELL P Series P2422H. Display diagonal: 23.8", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 2.0 / 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: Black

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.