DELL logo

DELL Precision M7710 Intel® Core™ i7 i7-6920HQ Mobile workstation 17.3" Full HD 16 GB DDR4-SDRAM 1 TB HDD NVIDIA® Quadro® M4000M Windows 7 Professional Black, Graphite

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94326
Info modified on:
24 Jan 2025, 20:39:01
Short summary description DELL Precision M7710 Intel® Core™ i7 i7-6920HQ Mobile workstation 17.3" Full HD 16 GB DDR4-SDRAM 1 TB HDD NVIDIA® Quadro® M4000M Windows 7 Professional Black, Graphite:

DELL Precision M7710, Intel® Core™ i7, 2.9 GHz, 17.3", 1920 x 1080 pixels, 16 GB, 1 TB

Long summary description DELL Precision M7710 Intel® Core™ i7 i7-6920HQ Mobile workstation 17.3" Full HD 16 GB DDR4-SDRAM 1 TB HDD NVIDIA® Quadro® M4000M Windows 7 Professional Black, Graphite:

DELL Precision M7710. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6920HQ, Processor frequency: 2.9 GHz. Display diagonal: 17.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 7 Professional. Product color: Black, Graphite

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.