DELL logo

DELL Optiplex 980 Intel® Core™ i7 i7-870 8 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 330 Windows 7 Professional Mini Tower PC Black, Gray

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
139174
Info modified on:
21 Oct 2022, 10:32:10
Short summary description DELL Optiplex 980 Intel® Core™ i7 i7-870 8 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 330 Windows 7 Professional Mini Tower PC Black, Gray:

DELL Optiplex 980, 2.93 GHz, Intel® Core™ i7, 8 GB, 500 GB, DVD-RW, Windows 7 Professional

Long summary description DELL Optiplex 980 Intel® Core™ i7 i7-870 8 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 330 Windows 7 Professional Mini Tower PC Black, Gray:

DELL Optiplex 980. Processor frequency: 2.93 GHz, Processor family: Intel® Core™ i7, Processor model: i7-870. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 500 GB, Card reader integrated, Optical drive type: DVD-RW. Discrete graphics card model: NVIDIA® GeForce® GT 330. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Chassis type: Mini Tower. Product type: PC. Product color: Black, Gray

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.