DELL Precision 3430, 3.3 GHz, Intel® Xeon®, E-2124, 16 GB, 512 GB, Windows 10 Pro for Workstations
DELL Precision 3430. Processor frequency: 3.3 GHz, Processor family: Intel® Xeon®, Processor model: E-2124. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 512 GB, Storage media: SSD. Discrete graphics card model: NVIDIA® Quadro® P620. Operating system installed: Windows 10 Pro for Workstations, Operating system architecture: 64-bit. Power supply: 260 W. Chassis type: SFF. Product type: Workstation. Product color: Black