DELL logo

DELL OptiPlex 7010 DT Intel® Core™ i5 i5-3470 2 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Desktop PC Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
124460
Info modified on:
26 Jun 2024, 06:25:21
Short summary description DELL OptiPlex 7010 DT Intel® Core™ i5 i5-3470 2 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Desktop PC Black:

DELL OptiPlex 7010 DT, 3.2 GHz, Intel® Core™ i5, 2 GB, 500 GB, DVD±RW, Windows 7 Professional

Long summary description DELL OptiPlex 7010 DT Intel® Core™ i5 i5-3470 2 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Desktop PC Black:

DELL OptiPlex 7010 DT. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-3470. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 2500. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 250 W. Chassis type: Desktop. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.