DELL logo

DELL PowerVault NX3240 NAS Rack (2U) Intel® Xeon® 3104 16 GB 9.2 TB HDD Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29361
Info modified on:
20 Dec 2024, 04:23:27
Short summary description DELL PowerVault NX3240 NAS Rack (2U) Intel® Xeon® 3104 16 GB 9.2 TB HDD Black:

DELL PowerVault NX3240, NAS, Rack (2U), Intel® Xeon®, 3104, 16 GB, 9.2 TB

Long summary description DELL PowerVault NX3240 NAS Rack (2U) Intel® Xeon® 3104 16 GB 9.2 TB HDD Black:

DELL PowerVault NX3240. Type: NAS. Chassis type: Rack (2U). Device class: Large Enterprise Business. Processor family: Intel® Xeon®, Processor model: 3104, Processor frequency: 1.7 GHz. Internal memory: 16 GB. Total installed storage capacity: 9.2 TB, Installed storage drive type: HDD

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.