DELL Inspiron 3580, Intel® Pentium® Gold, 2.3 GHz, 15.6", 1920 x 1080 pixels, 4 GB, 128 GB
DELL Inspiron 3580. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium® Gold, Processor model: 5405U, Processor frequency: 2.3 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD, Optical drive type: DVD-RW. Operating system installed: Windows 10 Home. Product color: Black