DELL logo

DELL E1914HE computer monitor 18.5" 1366 x 768 pixels Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
129032
Info modified on:
14 Mar 2024, 19:51:57
Short summary description DELL E1914HE computer monitor 18.5" 1366 x 768 pixels Black:

DELL E1914HE, 18.5", 1366 x 768 pixels, LED, 5 ms, Black

Long summary description DELL E1914HE computer monitor 18.5" 1366 x 768 pixels Black:

DELL E1914HE. Display diagonal: 18.5", Display resolution: 1366 x 768 pixels. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 90°, Viewing angle, vertical: 65°. VESA mounting. Product color: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.