DELL logo

DELL Inspiron 3451 Intel® Pentium® N3540 Laptop 14" 4 GB DDR3L-SDRAM 500 GB HDD Ubuntu Linux Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20086
Info modified on:
29 Jan 2025, 18:14:55
Short summary description DELL Inspiron 3451 Intel® Pentium® N3540 Laptop 14" 4 GB DDR3L-SDRAM 500 GB HDD Ubuntu Linux Black:

DELL Inspiron 3451, Intel® Pentium®, 2.16 GHz, 14", 1366 x 768 pixels, 4 GB, 500 GB

Long summary description DELL Inspiron 3451 Intel® Pentium® N3540 Laptop 14" 4 GB DDR3L-SDRAM 500 GB HDD Ubuntu Linux Black:

DELL Inspiron 3451. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: N3540, Processor frequency: 2.16 GHz. Display diagonal: 14", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Ubuntu Linux. Product color: Black. Weight: 4.19 lbs (1.9 kg)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.