DELL logo

DELL Latitude E7450 Intel® Core™ i5 i5-5200U Laptop 14" Touchscreen Full HD 4 GB DDR3L-SDRAM 256 GB SSD Windows 10 Pro Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82980
Info modified on:
22 Jan 2025, 06:18:12
Short summary description DELL Latitude E7450 Intel® Core™ i5 i5-5200U Laptop 14" Touchscreen Full HD 4 GB DDR3L-SDRAM 256 GB SSD Windows 10 Pro Black:

DELL Latitude E7450, Intel® Core™ i5, 2.2 GHz, 14", 1920 x 1080 pixels, 4 GB, 256 GB

Long summary description DELL Latitude E7450 Intel® Core™ i5 i5-5200U Laptop 14" Touchscreen Full HD 4 GB DDR3L-SDRAM 256 GB SSD Windows 10 Pro Black:

DELL Latitude E7450. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-5200U, Processor frequency: 2.2 GHz. Display diagonal: 14", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 10 Pro. Product color: Black

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.