DELL Inspiron 15R (5537), Intel® Core™ i5, 1.6 GHz, 15.6", 1366 x 768 pixels, 4 GB, 750 GB
DELL Inspiron 15R (5537). Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4200U, Processor frequency: 1.6 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: FreeDOS. Product color: Pink, Silver