DELL logo

DELL Vostro 3030 Intel® Core™ i3 i3-14100 8 GB DDR5-SDRAM 1 TB SSD Windows 11 Pro SFF PC Black

Brand:
Product family:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6754
Info modified on:
28 Jul 2025, 14:26:23
Short summary description DELL Vostro 3030 Intel® Core™ i3 i3-14100 8 GB DDR5-SDRAM 1 TB SSD Windows 11 Pro SFF PC Black:

DELL Vostro 3030, Intel® Core™ i3, i3-14100, 8 GB, DDR5-SDRAM, 1 TB, Windows 11 Pro

Long summary description DELL Vostro 3030 Intel® Core™ i3 i3-14100 8 GB DDR5-SDRAM 1 TB SSD Windows 11 Pro SFF PC Black:

DELL Vostro 3030. Processor family: Intel® Core™ i3, Processor model: i3-14100. Internal memory: 8 GB, Internal memory type: DDR5-SDRAM, Memory clock speed: 4400 MHz. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel UHD Graphics 730. Wi-Fi. Operating system installed: Windows 11 Pro. Power supply: 180 W. Chassis type: SFF. Product type: PC. Weight: 10.4 lbs (4.72 kg). Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.