DELL logo

DELL Vostro 3700 Intel® Core™ i7 i7-720QM 17.3" HD+ 6 GB DDR3-SDRAM 500 GB Silver

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16406
Info modified on:
02 Feb 2025, 22:56:50
Short summary description DELL Vostro 3700 Intel® Core™ i7 i7-720QM 17.3" HD+ 6 GB DDR3-SDRAM 500 GB Silver:

DELL Vostro 3700, Intel® Core™ i7, 1.6 GHz, 17.3", 1600 x 900 pixels, 6 GB, 500 GB

Long summary description DELL Vostro 3700 Intel® Core™ i7 i7-720QM 17.3" HD+ 6 GB DDR3-SDRAM 500 GB Silver:

DELL Vostro 3700. Processor family: Intel® Core™ i7, Processor model: i7-720QM, Processor frequency: 1.6 GHz. Display diagonal: 17.3", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi DL. Product color: Silver. Weight: 5.95 lbs (2.7 kg)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.