DELL logo

DELL Vostro 3500 Intel® Core™ i5 i5-450M 15.6" 4 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® 310M Windows 7 Professional Bronze

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69581
Info modified on:
25 Jan 2025, 22:42:45
Short summary description DELL Vostro 3500 Intel® Core™ i5 i5-450M 15.6" 4 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® 310M Windows 7 Professional Bronze:

DELL Vostro 3500, Intel® Core™ i5, 2.4 GHz, 15.6", 1366 x 768 pixels, 4 GB, 320 GB

Long summary description DELL Vostro 3500 Intel® Core™ i5 i5-450M 15.6" 4 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® 310M Windows 7 Professional Bronze:

DELL Vostro 3500. Processor family: Intel® Core™ i5, Processor model: i5-450M, Processor frequency: 2.4 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: NVIDIA® GeForce® 310M. Operating system installed: Windows 7 Professional. Product color: Bronze. Weight: 5.29 lbs (2.4 kg)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.