DELL logo

DELL Inspiron 14 3437 Intel® Core™ i3 i3-4010U Laptop 14" HD 4 GB DDR3-SDRAM 750 GB HDD FreeDOS Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
128076
Info modified on:
22 Jan 2025, 06:22:32
Short summary description DELL Inspiron 14 3437 Intel® Core™ i3 i3-4010U Laptop 14" HD 4 GB DDR3-SDRAM 750 GB HDD FreeDOS Black:

DELL Inspiron 14 3437, Intel® Core™ i3, 1.7 GHz, 14", 1366 x 768 pixels, 4 GB, 750 GB

Long summary description DELL Inspiron 14 3437 Intel® Core™ i3 i3-4010U Laptop 14" HD 4 GB DDR3-SDRAM 750 GB HDD FreeDOS Black:

DELL Inspiron 14 3437. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-4010U, Processor frequency: 1.7 GHz. Display diagonal: 14", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: FreeDOS. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.