DELL logo

DELL OptiPlex 7090 Intel® Core™ i7 i7-10700 4 GB DDR4-SDRAM 1 TB HDD Ubuntu Linux Tower PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88102
Info modified on:
20 Dec 2024, 04:08:42
Short summary description DELL OptiPlex 7090 Intel® Core™ i7 i7-10700 4 GB DDR4-SDRAM 1 TB HDD Ubuntu Linux Tower PC Black:

DELL OptiPlex 7090, 2.9 GHz, Intel® Core™ i7, 4 GB, 1 TB, DVD±RW, Ubuntu Linux

Long summary description DELL OptiPlex 7090 Intel® Core™ i7 i7-10700 4 GB DDR4-SDRAM 1 TB HDD Ubuntu Linux Tower PC Black:

DELL OptiPlex 7090. Processor frequency: 2.9 GHz, Processor family: Intel® Core™ i7, Processor model: i7-10700. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Ubuntu Linux. Power supply: 260 W. Chassis type: Tower. Product type: PC. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.