DELL logo

DELL Latitude 7530 Intel® Core™ i7 i7-1265U Laptop 15.6" Full HD 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) Ubuntu Linux Hebrew Black

Brand:
Product family:
Product series:
Product name:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21875
Info modified on:
22 Jan 2025, 21:01:28
Short summary description DELL Latitude 7530 Intel® Core™ i7 i7-1265U Laptop 15.6" Full HD 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) Ubuntu Linux Hebrew Black:

DELL Latitude 7530, Intel® Core™ i7, 15.6", 1920 x 1080 pixels, 16 GB, 256 GB, Ubuntu Linux

Long summary description DELL Latitude 7530 Intel® Core™ i7 i7-1265U Laptop 15.6" Full HD 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) Ubuntu Linux Hebrew Black:

DELL Latitude 7530. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-1265U. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Ubuntu Linux. Product color: Black. Weight: 3.4 lbs (1.54 kg)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.