DELL Latitude 5530, Intel® Core™ i5, 15.6", 1920 x 1080 pixels, 8 GB, 256 GB, Ubuntu Linux
DELL Latitude 5530. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-1235U. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Ubuntu Linux. Product color: Gray. Weight: 3.51 lbs (1.59 kg)