DELL logo

DELL Inspiron 15R (N5010) Intel® Core™ i3 i3-380M 15.6" 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90825
Info modified on:
01 Feb 2025, 05:27:10
Short summary description DELL Inspiron 15R (N5010) Intel® Core™ i3 i3-380M 15.6" 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Black:

DELL Inspiron 15R (N5010), Intel® Core™ i3, 2.53 GHz, 15.6", 1366 x 768 pixels, 4 GB, 500 GB

Long summary description DELL Inspiron 15R (N5010) Intel® Core™ i3 i3-380M 15.6" 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Black:

DELL Inspiron 15R (N5010). Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-380M, Processor frequency: 2.53 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Home Premium. Product color: Black. Weight: 5.84 lbs (2.65 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.