DELL logo

DELL Inspiron M301z AMD Athlon II Neo K345 13.3" 2 GB DDR3-SDRAM 250 GB HDD AMD Mobility Radeon HD 4225 Windows 7 Home Premium Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65888
Info modified on:
01 Feb 2025, 04:23:02
Short summary description DELL Inspiron M301z AMD Athlon II Neo K345 13.3" 2 GB DDR3-SDRAM 250 GB HDD AMD Mobility Radeon HD 4225 Windows 7 Home Premium Black:

DELL Inspiron M301z, AMD Athlon II Neo, 1.4 GHz, 13.3", 1366 x 768 pixels, 2 GB, 250 GB

Long summary description DELL Inspiron M301z AMD Athlon II Neo K345 13.3" 2 GB DDR3-SDRAM 250 GB HDD AMD Mobility Radeon HD 4225 Windows 7 Home Premium Black:

DELL Inspiron M301z. Form factor: Clamshell. Processor family: AMD Athlon II Neo, Processor model: K345, Processor frequency: 1.4 GHz. Display diagonal: 13.3", Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Discrete graphics card model: AMD Mobility Radeon HD 4225. Operating system installed: Windows 7 Home Premium. Product color: Black. Weight: 3.9 lbs (1.77 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.